Panasonic Aluminium Capacitors EEUFK1A821L

Description
FK radial elec cap 820uF 10V
Request a Quote Datasheet
Description
FK radial elec cap 820uF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 570994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
570994
Aluminium Capacitors 570994
FK radial elec cap 820uF 10V

FK radial elec cap 820uF 10V

Supplier's Site
Aluminium Capacitors - 1071075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071075
Aluminium Capacitors 1071075
FK radial elec cap 820uF 10V

FK radial elec cap 820uF 10V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 820 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7868 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 820 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7868
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 820 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7868
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 820 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 820 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 570994 62W7868
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 820 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details