Panasonic Aluminium Capacitors EEUFK1A272L

Description
FK radial elec cap 2700uF 10V
Request a Quote Datasheet
Description
FK radial elec cap 2700uF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571284
Aluminium Capacitors 571284
FK radial elec cap 2700uF 10V

FK radial elec cap 2700uF 10V

Supplier's Site
Aluminium Capacitors - 9193381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193381
Aluminium Capacitors 9193381
FK Radial Elec Cap 2700uF 10V

FK Radial Elec Cap 2700uF 10V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 2700 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic - 62W7860 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 2700 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic
62W7860
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 2700 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic 62W7860
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 2700 - F, - 20%, 10 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 2700 - F, - 20%, 10 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571284 62W7860
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 2700 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers