Panasonic Aluminium Capacitors EEUFK0J472S

Description
FK radial elec cap 4700uF 6.3V
Request a Quote Datasheet
Description
FK radial elec cap 4700uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571628
Aluminium Capacitors 571628
FK radial elec cap 4700uF 6.3V

FK radial elec cap 4700uF 6.3V

Supplier's Site
Aluminium Capacitors - 571628P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571628P
Aluminium Capacitors 571628P
FK radial elec cap 4700uF 6.3V

FK radial elec cap 4700uF 6.3V

Supplier's Site
Aluminium Capacitors - 9193555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193555
Aluminium Capacitors 9193555
FK Radial Elec Cap 4700uF 6.3V

FK Radial Elec Cap 4700uF 6.3V

Supplier's Site
Aluminum Electrolytic Capacitor 4700Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 32R8961 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 6.3V, 20%, Radial; Capacitance Panasonic
32R8961
Aluminum Electrolytic Capacitor 4700Uf, 6.3V, 20%, Radial; Capacitance Panasonic 32R8961
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 6.3V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 6.3V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571628 571628P 32R8961
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 4700Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX151M420H042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1713250 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details