Panasonic Aluminium Capacitors EEUFK0J332S

Description
FK radial elec cap 3300uF 6.3V
Request a Quote Datasheet
Description
FK radial elec cap 3300uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571060
Aluminium Capacitors 571060
FK radial elec cap 3300uF 6.3V

FK radial elec cap 3300uF 6.3V

Supplier's Site
Aluminium Capacitors - 571060P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571060P
Aluminium Capacitors 571060P
FK radial elec cap 3300uF 6.3V

FK radial elec cap 3300uF 6.3V

Supplier's Site
Aluminium Capacitors - 1071085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071085
Aluminium Capacitors 1071085
FK radial elec cap 3300uF 6.3V

FK radial elec cap 3300uF 6.3V

Supplier's Site
Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 32R8959 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Radial; Capacitance Panasonic
32R8959
Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Radial; Capacitance Panasonic 32R8959
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 6.3V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 6.3V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571060 571060P 32R8959
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details