Panasonic Aluminium Capacitors EEUFK0J332L

Description
FK radial elec cap 3300uF 6.3V
Request a Quote Datasheet
Description
FK radial elec cap 3300uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571054
Aluminium Capacitors 571054
FK radial elec cap 3300uF 6.3V

FK radial elec cap 3300uF 6.3V

Supplier's Site
Aluminium Capacitors - 571054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571054P
Aluminium Capacitors 571054P
FK ELEC CAP 3300UF 6.3V

FK ELEC CAP 3300UF 6.3V

Supplier's Site
Aluminium Capacitors - 1071084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071084
Aluminium Capacitors 1071084
FK radial elec cap 3300uF 6.3V

FK radial elec cap 3300uF 6.3V

Supplier's Site
Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 32R8958 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Radial; Capacitance Panasonic
32R8958
Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Radial; Capacitance Panasonic 32R8958
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 6.3V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 6.3V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571054 571054P 32R8958
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 3300Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers