Panasonic Aluminium Capacitors EEUFK0J182S

Description
FK radial elec cap 1800uF 6.3V
Request a Quote Datasheet
Description
FK radial elec cap 1800uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571000
Aluminium Capacitors 571000
FK radial elec cap 1800uF 6.3V

FK radial elec cap 1800uF 6.3V

Supplier's Site
Aluminium Capacitors - 1071076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071076
Aluminium Capacitors 1071076
FK radial elec cap 1800uF 6.3V

FK radial elec cap 1800uF 6.3V

Supplier's Site
Aluminum Electrolytic Capacitor 1800Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 32R8954 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1800Uf, 6.3V, 20%, Radial; Capacitance Panasonic
32R8954
Aluminum Electrolytic Capacitor 1800Uf, 6.3V, 20%, Radial; Capacitance Panasonic 32R8954
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 6.3V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 6.3V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571000 32R8954
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitor 1800Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details