Panasonic Aluminium Capacitors EEUFC2A680

Description
FC radial elec cap 68uF 100V
Request a Quote Datasheet
Description
FC radial elec cap 68uF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 570940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
570940
Aluminium Capacitors 570940
FC radial elec cap 68uF 100V

FC radial elec cap 68uF 100V

Supplier's Site
Aluminium Capacitors - 1071068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071068
Aluminium Capacitors 1071068
FC radial elec cap 68uF 100V

FC radial elec cap 68uF 100V

Supplier's Site
Cap, 68Μf, 100V, 20%; Capacitance Panasonic - 47AC4901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 100V, 20%; Capacitance Panasonic
47AC4901
Cap, 68Μf, 100V, 20%; Capacitance Panasonic 47AC4901
CAP, 68µF, 100V, 20%; Capacitance:68µF; Voltage Rating:100V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 68µF, 100V, 20%; Capacitance:68µF; Voltage Rating:100V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 570940 47AC4901
Product Name Aluminium Capacitors Cap, 68Μf, 100V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details