Panasonic Aluminium Capacitors EEUFC2A330

Description
FC radial elec cap,33uF 100V
Request a Quote Datasheet
Description
FC radial elec cap,33uF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3151066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3151066
Aluminium Capacitors 3151066
FC radial elec cap,33uF 100V

FC radial elec cap,33uF 100V

Supplier's Site
Aluminium Capacitors - 3151066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3151066P
Aluminium Capacitors 3151066P
FC radial elec cap,33uF 100V

FC radial elec cap,33uF 100V

Supplier's Site
Aluminium Capacitors - 1084033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084033
Aluminium Capacitors 1084033
FC radial elec cap,33uF 100V

FC radial elec cap,33uF 100V

Supplier's Site
Aluminum Capacitors - EEUFC2A330 - 1056891-EEUFC2A330 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEUFC2A330
1056891-EEUFC2A330
Aluminum Capacitors - EEUFC2A330 1056891-EEUFC2A330
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056891-EEUFC2A330 Packaging: Bulk Termination: Radial Voltage Rating: 100 V Length: 12.5 mm Voltage: 100 V Height - Seated (Max): 12.4968 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 20 % Impedance: 530 mΩ Leakage Current: 3 µA ESR (Equivalent Series Resistance): 530 mΩ Ripple Current: 306 mA Dielectric Material: Aluminium Height: 12.5 mm Number of Pins: 2 Diameter: 10 mm Dissipation Factor: 7 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ESG336M160AH4AA; EEU-FC2A330L; UPW2A330MPD; EGXE101ELL330MJC5S; UPM1K330MPD; UBT2A330MPD; ECA-2AHG330; ELXV800ELL330MH12D; UPW2A330MPD6; ELXV101ELL330MH15DEE U-FC2A330; EEU-FC2A330.; EEUFC2A330.; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020, 8532220020 Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Diameter: 600 µm Life (Hours): 3000 hours

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056891-EEUFC2A330
Packaging: Bulk
Termination: Radial
Voltage Rating: 100 V
Length: 12.5 mm
Voltage: 100 V
Height - Seated (Max): 12.4968 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: 20 %
Impedance: 530 mΩ
Leakage Current: 3 µA
ESR (Equivalent Series Resistance): 530 mΩ
Ripple Current: 306 mA
Dielectric Material: Aluminium
Height: 12.5 mm
Number of Pins: 2
Diameter: 10 mm
Dissipation Factor: 7 %
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ESG336M160AH4AA; EEU-FC2A330L; UPW2A330MPD; EGXE101ELL330MJC5S; UPM1K330MPD; UBT2A330MPD; ECA-2AHG330; ELXV800ELL330MH12D; UPW2A330MPD6; ELXV101ELL330MH15DEEU-FC2A330; EEU-FC2A330.; EEUFC2A330.;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020, 8532220020
Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Diameter: 600 µm
Life (Hours): 3000 hours

Buy Now
Singapore, Singapore
Through-Hole 100V 33uF Capacitor
58-EEUFC2A330
Through-Hole 100V 33uF Capacitor 58-EEUFC2A330
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 33uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: EEUFC2A330 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 33uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEUFC2A330 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 33uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: EEUFC2A330 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 33uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEUFC2A330 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 33 F, 20%, 100 V, 10 Mm Rohs Compliant Panasonic - 62W7846 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 33 F, 20%, 100 V, 10 Mm Rohs Compliant Panasonic
62W7846
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 33 F, 20%, 100 V, 10 Mm Rohs Compliant Panasonic 62W7846
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 33 - F, - 20%, 100 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 33 - F, - 20%, 100 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,33UF 100V - 70068535 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,33UF 100V
70068535
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,33UF 100V 70068535
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,33UF 100V

CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,33UF 100V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3151066 3151066P 1056891-EEUFC2A330 58-EEUFC2A330 62W7846 70068535
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEUFC2A330 Through-Hole 100V 33uF Capacitor Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 33 F, 20%, 100 V, 10 Mm Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,33UF 100V
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 3.30E7 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details