Panasonic Aluminium Capacitors EEUFC2A181L

Description
FC radial elec cap 180uF 100V
Request a Quote Datasheet
Description
FC radial elec cap 180uF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 570950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
570950
Aluminium Capacitors 570950
FC radial elec cap 180uF 100V

FC radial elec cap 180uF 100V

Supplier's Site
Aluminium Capacitors - 1071069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071069
Aluminium Capacitors 1071069
FC radial elec cap 180uF 100V

FC radial elec cap 180uF 100V

Supplier's Site
Cap, 180Μf, 100V, 20%; Capacitance Panasonic - 85Y5129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 100V, 20%; Capacitance Panasonic
85Y5129
Cap, 180Μf, 100V, 20%; Capacitance Panasonic 85Y5129
CAP, 180µF, 100V, 20%; Capacitance:180µF; Voltage Rating:100V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:30mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 180µF, 100V, 20%; Capacitance:180µF; Voltage Rating:100V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:30mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 570950 85Y5129
Product Name Aluminium Capacitors Cap, 180Μf, 100V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers