Panasonic Aluminium Capacitors EEUFC2A120

Description
FC radial elec cap 12uF 100V
Request a Quote Datasheet
Description
FC radial elec cap 12uF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1073076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1073076
Aluminium Capacitors 1073076
FC radial elec cap 12uF 100V

FC radial elec cap 12uF 100V

Supplier's Site
Cap, Alu Elec, Aec-Q200, 12Uf, 100V, Rad; Capacitance Panasonic - 47AC4895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 12Uf, 100V, Rad; Capacitance Panasonic
47AC4895
Cap, Alu Elec, Aec-Q200, 12Uf, 100V, Rad; Capacitance Panasonic 47AC4895
CAP, ALU ELEC, AEC-Q200, 12UF, 100V, RAD; Capacitance:12µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 12UF, 100V, RAD; Capacitance:12µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1073076 47AC4895
Product Name Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 12Uf, 100V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details