Panasonic Aluminium Capacitors EEUFC2A101L

Description
FC radial elec cap 100uF 100V
Request a Quote Datasheet
Description
FC radial elec cap 100uF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571650
Aluminium Capacitors 571650
FC radial elec cap 100uF 100V

FC radial elec cap 100uF 100V

Supplier's Site
Aluminium Capacitors - 9193561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193561
Aluminium Capacitors 9193561
FC Radial Elec Cap 100uF 100V

FC Radial Elec Cap 100uF 100V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 100 V, 10 Mm Rohs Compliant Panasonic - 62W7840 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 100 V, 10 Mm Rohs Compliant Panasonic
62W7840
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 100 V, 10 Mm Rohs Compliant Panasonic 62W7840
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 100 - F, - 20%, 100 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 100 - F, - 20%, 100 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571650 62W7840
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 100 V, 10 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details