Panasonic Capacitors EEUFC2A101

Description
100uF 100V 180mΩ@100kHz ±20% 671mA@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet
Description
100uF 100V 180mΩ@100kHz ±20% 671mA@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEUFC2A101 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFC2A101
Capacitors EEUFC2A101
100uF 100V 180mΩ@100kHz ±20% 671mA@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 100V 180mΩ@100kHz ±20% 671mA@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 100 V, 12.5 Mm Rohs Compliant Panasonic - 62W7839 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 100 V, 12.5 Mm Rohs Compliant Panasonic
62W7839
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 100 V, 12.5 Mm Rohs Compliant Panasonic 62W7839
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 100 - F, - 20%, 100 V, 12.5 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 100 - F, - 20%, 100 V, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEUFC2A101 62W7839
Product Name Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 100 V, 12.5 Mm Rohs Compliant Panasonic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH7R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105RSB302K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details