Panasonic Aluminium Capacitors EEUFC1V681S

Description
FC radial elec cap 680uF 35V
Request a Quote Datasheet
Description
FC radial elec cap 680uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571464
Aluminium Capacitors 571464
FC radial elec cap 680uF 35V

FC radial elec cap 680uF 35V

Supplier's Site
Aluminium Capacitors - 9193479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193479
Aluminium Capacitors 9193479
FC Radial Elec Cap 680uF 35V

FC Radial Elec Cap 680uF 35V

Supplier's Site
Cap, 680Μf, 35V, 20%; Capacitance Panasonic - 85Y5126 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 35V, 20%; Capacitance Panasonic
85Y5126
Cap, 680Μf, 35V, 20%; Capacitance Panasonic 85Y5126
CAP, 680µF, 35V, 20%; Capacitance:680µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 680µF, 35V, 20%; Capacitance:680µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571464 85Y5126
Product Name Aluminium Capacitors Cap, 680Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details