Panasonic Capacitors EEUFC1V560H

Description
56uF 35V 350mΩ@100kHz ±20% 290mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS
Description
56uF 35V 350mΩ@100kHz ±20% 290mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEUFC1V560H - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFC1V560H
Capacitors EEUFC1V560H
56uF 35V 350mΩ@100kHz ±20% 290mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

56uF 35V 350mΩ@100kHz ±20% 290mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 56Uf, 35V, Alu Elec, Radial Rohs Compliant Panasonic - 41AH9528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Uf, 35V, Alu Elec, Radial Rohs Compliant Panasonic
41AH9528
Cap, 56Uf, 35V, Alu Elec, Radial Rohs Compliant Panasonic 41AH9528
CAP, 56UF, 35V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 56UF, 35V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEUFC1V560H 41AH9528
Product Name Capacitors Cap, 56Uf, 35V, Alu Elec, Radial Rohs Compliant Panasonic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1833349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 103PSB252K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details