A-FC / 35V / 470uF / 10x20mm / 105°C / 3
A-FC / 35V / 470uF / 10x20mm / 105°C / 3
CAP, 470µF, 35V, 20%; Capacitance:470µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2403842 | 47AC4893 |
| Product Name | Aluminium Capacitors | Cap, 470Μf, 35V, 20%; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 C (-67 F) | -55 to ? C (-67 to ? F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF |