Panasonic Aluminium Capacitors EEUFC1V272

Description
FC radial elec cap 2700uF 35V
Request a Quote Datasheet
Description
FC radial elec cap 2700uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572340
Aluminium Capacitors 572340
FC radial elec cap 2700uF 35V

FC radial elec cap 2700uF 35V

Supplier's Site
Aluminium Capacitors - 1073555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1073555
Aluminium Capacitors 1073555
FC radial elec cap 2700uF 35V

FC radial elec cap 2700uF 35V

Supplier's Site
Cap, 2700Μf, 35V, 20%; Capacitance Panasonic - 85Y5121 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Μf, 35V, 20%; Capacitance Panasonic
85Y5121
Cap, 2700Μf, 35V, 20%; Capacitance Panasonic 85Y5121
CAP, 2700µF, 35V, 20%; Capacitance:2700µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 2700µF, 35V, 20%; Capacitance:2700µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 572340 85Y5121
Product Name Aluminium Capacitors Cap, 2700Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Capacitance Range 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details