FC radial elec cap 220uF 35V
220uF 35V ±20% 474.5mA@120Hz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 220 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 220UF 35V
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 571101P | 1071090 | EEUFC1V221L | 62W7821 | 70068518 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors | Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 220UF 35V |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | |||
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor |