Panasonic Aluminium Capacitors EEUFC1V221B

Description
A-FC / 35V / 220uF / 10x12.5mm / 105°C /
Request a Quote Datasheet
Description
A-FC / 35V / 220uF / 10x12.5mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403840
Aluminium Capacitors 2403840
A-FC / 35V / 220uF / 10x12.5mm / 105°C /

A-FC / 35V / 220uF / 10x12.5mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403841
Aluminium Capacitors 2403841
A-FC / 35V / 220uF / 10x12.5mm / 105°C /

A-FC / 35V / 220uF / 10x12.5mm / 105°C /

Supplier's Site
Cap, Alu Elec, Aec-Q200, 220Uf, 35V, Rad; Capacitance Panasonic - 47AC4892 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 220Uf, 35V, Rad; Capacitance Panasonic
47AC4892
Cap, Alu Elec, Aec-Q200, 220Uf, 35V, Rad; Capacitance Panasonic 47AC4892
CAP, ALU ELEC, AEC-Q200, 220UF, 35V, RAD; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 220UF, 35V, RAD; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403840 47AC4892
Product Name Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 220Uf, 35V, Rad; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers