Panasonic Aluminium Capacitors EEUFC1V220

Description
FC radial elec cap 22uF 35V
Request a Quote Datasheet
Description
FC radial elec cap 22uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571975
Aluminium Capacitors 571975
FC radial elec cap 22uF 35V

FC radial elec cap 22uF 35V

Supplier's Site
Aluminium Capacitors - 9193684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193684
Aluminium Capacitors 9193684
FC Radial Elec Cap 22uF 35V

FC Radial Elec Cap 22uF 35V

Supplier's Site
Cap, 22Μf, 35V, 20%; Capacitance Panasonic - 85Y5117 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 20%; Capacitance Panasonic
85Y5117
Cap, 22Μf, 35V, 20%; Capacitance Panasonic 85Y5117
CAP, 22µF, 35V, 20%; Capacitance:22µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22µF, 35V, 20%; Capacitance:22µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 22UF 35V - 70068516 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 22UF 35V
70068516
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 22UF 35V 70068516
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 22UF 35V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 22UF 35V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 571975 85Y5117 70068516
Product Name Aluminium Capacitors Cap, 22Μf, 35V, 20%; Capacitance Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 22UF 35V
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Operating Temperature -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details