Panasonic Aluminium Capacitors EEUFC1V152S

Description
FC radial elec cap 1500uF 35V
Request a Quote Datasheet
Description
FC radial elec cap 1500uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571173
Aluminium Capacitors 571173
FC radial elec cap 1500uF 35V

FC radial elec cap 1500uF 35V

Supplier's Site
Aluminium Capacitors - 1071103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071103
Aluminium Capacitors 1071103
FC radial elec cap 1500uF 35V

FC radial elec cap 1500uF 35V

Supplier's Site
Cap, 1500Μf, 35V, 20%; Capacitance Panasonic - 85Y5114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 35V, 20%; Capacitance Panasonic
85Y5114
Cap, 1500Μf, 35V, 20%; Capacitance Panasonic 85Y5114
CAP, 1500µF, 35V, 20%; Capacitance:1500µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500µF, 35V, 20%; Capacitance:1500µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571173 85Y5114
Product Name Aluminium Capacitors Cap, 1500Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details