Panasonic Aluminium Capacitors EEUFC1V151

Description
FC radial elec cap,150uF 35V
Request a Quote Datasheet
Description
FC radial elec cap,150uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3150704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150704
Aluminium Capacitors 3150704
FC radial elec cap,150uF 35V

FC radial elec cap,150uF 35V

Supplier's Site
Aluminium Capacitors - 3150704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150704P
Aluminium Capacitors 3150704P
FC radial elec cap,150uF 35V

FC radial elec cap,150uF 35V

Supplier's Site
Aluminium Capacitors - 1081335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1081335
Aluminium Capacitors 1081335
FC radial elec cap,150uF 35V

FC radial elec cap,150uF 35V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7816 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7816
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7816
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 150 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 150 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,150UF 35V - 70068514 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,150UF 35V
70068514
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,150UF 35V 70068514
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,150UF 35V

CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,150UF 35V

Supplier's Site
Capacitors - EEUFC1V151 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFC1V151
Capacitors EEUFC1V151
150uF 35V ±20% 360.8mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

150uF 35V ±20% 360.8mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3150704 3150704P 62W7816 70068514 EEUFC1V151
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 150 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,150UF 35V Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers