Panasonic Aluminium Capacitors EEUFC1J820

Description
FC radial elec cap 82uF 63V
Request a Quote Datasheet
Description
FC radial elec cap 82uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572271
Aluminium Capacitors 572271
FC radial elec cap 82uF 63V

FC radial elec cap 82uF 63V

Supplier's Site
Aluminium Capacitors - 572271P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572271P
Aluminium Capacitors 572271P
FC ELEC CAP 82UF 63V

FC ELEC CAP 82UF 63V

Supplier's Site
Aluminium Capacitors - 1073079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1073079
Aluminium Capacitors 1073079
FC radial elec cap 82uF 63V

FC radial elec cap 82uF 63V

Supplier's Site
Cap, 82Μf, 63V, 20%; Capacitance Panasonic - 85Y5111 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Μf, 63V, 20%; Capacitance Panasonic
85Y5111
Cap, 82Μf, 63V, 20%; Capacitance Panasonic 85Y5111
CAP, 82µF, 63V, 20%; Capacitance:82µF; Voltage Rating:63V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 82µF, 63V, 20%; Capacitance:82µF; Voltage Rating:63V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 572271 572271P 85Y5111
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 82Μf, 63V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1730257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details