CAP, 390µF, 63V, 20%; Capacitance:390µF; Voltage Rating:63V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 85Y5109 |
| Product Name | Cap, 390Μf, 63V, 20%; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |
| Capacitance Range | 390 microF |