Panasonic Aluminium Capacitors EEUFC1J221X

Description
FC radial elec cap, 220uF 63V
Request a Quote
Description
FC radial elec cap, 220uF 63V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6283841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6283841
Aluminium Capacitors 6283841
FC radial elec cap, 220uF 63V

FC radial elec cap, 220uF 63V

Supplier's Site
Aluminium Capacitors - 6283841P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6283841P
Aluminium Capacitors 6283841P
FC radial elec cap, 220uF 63V

FC radial elec cap, 220uF 63V

Supplier's Site
Aluminium Capacitors - 1084118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084118
Aluminium Capacitors 1084118
FC radial elec cap, 220uF 63V

FC radial elec cap, 220uF 63V

Supplier's Site
Cap, 220Μf, 63V, 20%; Capacitance Panasonic - 85Y5107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 63V, 20%; Capacitance Panasonic
85Y5107
Cap, 220Μf, 63V, 20%; Capacitance Panasonic 85Y5107
CAP, 220µF, 63V, 20%; Capacitance:220µF; Voltage Rating:63V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 220µF, 63V, 20%; Capacitance:220µF; Voltage Rating:63V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6283841 6283841P 85Y5107
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 63V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers