Panasonic Aluminium Capacitors EEUFC1J102U

Description
FC radial elec cap 1000uF 63V
Request a Quote Datasheet
Description
FC radial elec cap 1000uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572215
Aluminium Capacitors 572215
FC radial elec cap 1000uF 63V

FC radial elec cap 1000uF 63V

Supplier's Site
Aluminium Capacitors - 572215P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572215P
Aluminium Capacitors 572215P
FC radial elec cap 1000uF 63V

FC radial elec cap 1000uF 63V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 1000 F, 20%, 63 V, 16 Mm Rohs Compliant Panasonic - 62W7790 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 1000 F, 20%, 63 V, 16 Mm Rohs Compliant Panasonic
62W7790
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 1000 F, 20%, 63 V, 16 Mm Rohs Compliant Panasonic 62W7790
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 1000 - F, - 20%, 63 V, 16 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 1000 - F, - 20%, 63 V, 16 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 572215 572215P 62W7790
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 1000 F, 20%, 63 V, 16 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C702U050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers