Panasonic Aluminium Capacitors EEUFC1J101B

Description
FC radial elec cap, 100uF 63V
Request a Quote Datasheet
Description
FC radial elec cap, 100uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6283829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6283829
Aluminium Capacitors 6283829
FC radial elec cap, 100uF 63V

FC radial elec cap, 100uF 63V

Supplier's Site
Aluminium Capacitors - 6283829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6283829P
Aluminium Capacitors 6283829P
FC radial elec cap, 100uF 63V

FC radial elec cap, 100uF 63V

Supplier's Site
Aluminium Capacitors - 1084116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084116
Aluminium Capacitors 1084116
FC radial elec cap, 100uF 63V

FC radial elec cap, 100uF 63V

Supplier's Site
Cap, 100Μf, 63V, 20%; Capacitance Panasonic - 47AC4885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 63V, 20%; Capacitance Panasonic
47AC4885
Cap, 100Μf, 63V, 20%; Capacitance Panasonic 47AC4885
CAP, 100µF, 63V, 20%; Capacitance:100µF; Voltage Rating:63V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100µF, 63V, 20%; Capacitance:100µF; Voltage Rating:63V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6283829 6283829P 47AC4885
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 63V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details