Panasonic Aluminium Capacitors EEUFC1H681

Description
FC radial elec cap,680uF 50V
Request a Quote Datasheet
Description
FC radial elec cap,680uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3150899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150899
Aluminium Capacitors 3150899
FC radial elec cap,680uF 50V

FC radial elec cap,680uF 50V

Supplier's Site
Aluminium Capacitors - 3150899P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150899P
Aluminium Capacitors 3150899P
FC radial elec cap,680uF 50V

FC radial elec cap,680uF 50V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 680 F, 20%, 50 V, 16 Mm Rohs Compliant Panasonic - 62W7782 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 680 F, 20%, 50 V, 16 Mm Rohs Compliant Panasonic
62W7782
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 680 F, 20%, 50 V, 16 Mm Rohs Compliant Panasonic 62W7782
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 680 - F, - 20%, 50 V, 16 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 680 - F, - 20%, 50 V, 16 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFC1H681
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFC1H681
680uF 50V 48mΩ@100kHz ±20% 1.835A@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

680uF 50V 48mΩ@100kHz ±20% 1.835A@100kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3150899 3150899P 62W7782 EEUFC1H681
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 680 F, 20%, 50 V, 16 Mm Rohs Compliant Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details