Panasonic Aluminium Capacitors EEUFC1H561S

Description
FC radial elec cap 560uF 50V
Request a Quote Datasheet
Description
FC radial elec cap 560uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572306
Aluminium Capacitors 572306
FC radial elec cap 560uF 50V

FC radial elec cap 560uF 50V

Supplier's Site
Aluminium Capacitors - 1073178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1073178
Aluminium Capacitors 1073178
FC radial elec cap 560uF 50V

FC radial elec cap 560uF 50V

Supplier's Site
Cap, 560Μf, 50V, 20%; Capacitance Panasonic - 85Y5104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 50V, 20%; Capacitance Panasonic
85Y5104
Cap, 560Μf, 50V, 20%; Capacitance Panasonic 85Y5104
CAP, 560µF, 50V, 20%; Capacitance:560µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 560µF, 50V, 20%; Capacitance:560µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 572306 85Y5104
Product Name Aluminium Capacitors Cap, 560Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details