Panasonic Aluminium Capacitors EEUFC1H471B

Description
FC radial elec cap, 470uF 50V
Request a Quote Datasheet
Description
FC radial elec cap, 470uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6283813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6283813
Aluminium Capacitors 6283813
FC radial elec cap, 470uF 50V

FC radial elec cap, 470uF 50V

Supplier's Site
Aluminium Capacitors - 6283813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6283813P
Aluminium Capacitors 6283813P
FC radial elec cap, 470uF 50V

FC radial elec cap, 470uF 50V

Supplier's Site
Aluminium Capacitors - 1084115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084115
Aluminium Capacitors 1084115
FC radial elec cap, 470uF 50V

FC radial elec cap, 470uF 50V

Supplier's Site
Cap, Alu Elec, Aec-Q200, 470Uf, 50V, Rad; Capacitance Panasonic - 62W7780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 470Uf, 50V, Rad; Capacitance Panasonic
62W7780
Cap, Alu Elec, Aec-Q200, 470Uf, 50V, Rad; Capacitance Panasonic 62W7780
CAP, ALU ELEC, AEC-Q200, 470UF, 50V, RAD; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 470UF, 50V, RAD; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6283813 6283813P 62W7780
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 470Uf, 50V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers