Panasonic Aluminium Capacitors EEUFC1H390

Description
FC radial elec cap 39uF 50V
Request a Quote Datasheet
Description
FC radial elec cap 39uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572435
Aluminium Capacitors 572435
FC radial elec cap 39uF 50V

FC radial elec cap 39uF 50V

Supplier's Site
Aluminium Capacitors - 1073578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1073578
Aluminium Capacitors 1073578
FC radial elec cap 39uF 50V

FC radial elec cap 39uF 50V

Supplier's Site
Cap, 39Μf, 50V, 20%; Capacitance Panasonic - 47AC4881 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Μf, 50V, 20%; Capacitance Panasonic
47AC4881
Cap, 39Μf, 50V, 20%; Capacitance Panasonic 47AC4881
CAP, 39µF, 50V, 20%; Capacitance:39µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 39µF, 50V, 20%; Capacitance:39µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 572435 47AC4881
Product Name Aluminium Capacitors Cap, 39Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers