Panasonic Aluminium Capacitors EEUFC1H2R2

Description
FC radial elec cap 2.2uF 50V
Request a Quote Datasheet
Description
FC radial elec cap 2.2uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572439
Aluminium Capacitors 572439
FC radial elec cap 2.2uF 50V

FC radial elec cap 2.2uF 50V

Supplier's Site
Aluminium Capacitors - 1073579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1073579
Aluminium Capacitors 1073579
FC radial elec cap 2.2uF 50V

FC radial elec cap 2.2uF 50V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2.2 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7767 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2.2 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7767
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2.2 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7767
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 2.2 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 2.2 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 572439 62W7767
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2.2 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details