FC/50V/270uF/1200mA/
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 270 - F, - 20%, 50 V, 10 mm RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,270UF 50V
| RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3150861 | 62W7771 | 70068480 |
| Product Name | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 270 F, 20%, 50 V, 10 Mm Rohs Compliant Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,270UF 50V |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Applications | General Purpose |