Panasonic Aluminium Capacitors EEUFC1H220

Description
FC radial elec cap 22uF 50V
Request a Quote Datasheet
Description
FC radial elec cap 22uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572467
Aluminium Capacitors 572467
FC radial elec cap 22uF 50V

FC radial elec cap 22uF 50V

Supplier's Site
Aluminium Capacitors - 1076861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1076861
Aluminium Capacitors 1076861
FC radial elec cap 22uF 50V

FC radial elec cap 22uF 50V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7768 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7768
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7768
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 572467 62W7768
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers