Panasonic Aluminium Capacitors EEUFC1H182

Description
FC radial elec cap 1800uF 50V
Request a Quote Datasheet
Description
FC radial elec cap 1800uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572186
Aluminium Capacitors 572186
FC radial elec cap 1800uF 50V

FC radial elec cap 1800uF 50V

Supplier's Site
Aluminium Capacitors - 1668070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668070
Aluminium Capacitors 1668070
FC radial elec cap 1800uF 50V

FC radial elec cap 1800uF 50V

Supplier's Site
Cap, 1800Μf, 50V, 20%; Capacitance Panasonic - 85Y5099 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Μf, 50V, 20%; Capacitance Panasonic
85Y5099
Cap, 1800Μf, 50V, 20%; Capacitance Panasonic 85Y5099
CAP, 1800µF, 50V, 20%; Capacitance:1800µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 1800µF, 50V, 20%; Capacitance:1800µF; Voltage Rating:50V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 572186 85Y5099
Product Name Aluminium Capacitors Cap, 1800Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
RoHS Compliant Yes
Capacitance Range 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details