Panasonic Aluminium Capacitors EEUFC1H181L

Description
FC radial elec cap 180uF 50V
Request a Quote Datasheet
Description
FC radial elec cap 180uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572293
Aluminium Capacitors 572293
FC radial elec cap 180uF 50V

FC radial elec cap 180uF 50V

Supplier's Site
Aluminium Capacitors - 572293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572293P
Aluminium Capacitors 572293P
FC ELEC CAP 180UF 50V

FC ELEC CAP 180UF 50V

Supplier's Site
Aluminium Capacitors - 1668087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668087
Aluminium Capacitors 1668087
FC radial elec cap 180uF 50V

FC radial elec cap 180uF 50V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 180 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7766 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 180 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7766
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 180 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7766
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 180 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 180 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 572293 572293P 62W7766
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 180 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers