Panasonic Aluminium Capacitors EEUFC1H150

Description
FC radial elec cap 15uF 50V
Request a Quote Datasheet
Description
FC radial elec cap 15uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571818
Aluminium Capacitors 571818
FC radial elec cap 15uF 50V

FC radial elec cap 15uF 50V

Supplier's Site
Aluminium Capacitors - 9193619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193619
Aluminium Capacitors 9193619
FC Radial Elec Cap 15uF 50V

FC Radial Elec Cap 15uF 50V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 15 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7763 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 15 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7763
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 15 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7763
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 15 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 15 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571818 62W7763
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 15 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details