Panasonic Aluminium Capacitors EEUFC1H121L

Description
FC radial elec cap 120uF 50V
Request a Quote Datasheet
Description
FC radial elec cap 120uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571183
Aluminium Capacitors 571183
FC radial elec cap 120uF 50V

FC radial elec cap 120uF 50V

Supplier's Site
Aluminium Capacitors - 571183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571183P
Aluminium Capacitors 571183P
FC ELEC CAP 120UF 50V

FC ELEC CAP 120UF 50V

Supplier's Site
Aluminium Capacitors - 1071105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071105
Aluminium Capacitors 1071105
FC radial elec cap 120uF 50V

FC radial elec cap 120uF 50V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 120 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7761 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 120 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7761
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 120 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7761
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 120 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 120 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571183 571183P 62W7761
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 120 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details