Panasonic Aluminium Capacitors EEUFC1H102B

Description
A-FC / 50V / 1000uF / 16x25mm / 105°C /
Request a Quote Datasheet
Description
A-FC / 50V / 1000uF / 16x25mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403836
Aluminium Capacitors 2403836
A-FC / 50V / 1000uF / 16x25mm / 105°C /

A-FC / 50V / 1000uF / 16x25mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403837
Aluminium Capacitors 2403837
A-FC / 50V / 1000uF / 16x25mm / 105°C /

A-FC / 50V / 1000uF / 16x25mm / 105°C /

Supplier's Site
Cap, Alu Elec, Aec-Q200, 1000Uf, 50V, Rad; Capacitance Panasonic - 47AC4877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 1000Uf, 50V, Rad; Capacitance Panasonic
47AC4877
Cap, Alu Elec, Aec-Q200, 1000Uf, 50V, Rad; Capacitance Panasonic 47AC4877
CAP, ALU ELEC, AEC-Q200, 1000UF, 50V, RAD; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 1000UF, 50V, RAD; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403836 47AC4877
Product Name Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 1000Uf, 50V, Rad; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details