Panasonic Aluminium Capacitors EEUFC1H100LH

Description
Capacitor Al Electrolytic FC 50V 10uF
Request a Quote Datasheet
Description
Capacitor Al Electrolytic FC 50V 10uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763758
Aluminium Capacitors 1763758
Capacitor Al Electrolytic FC 50V 10uF

Capacitor Al Electrolytic FC 50V 10uF

Supplier's Site
Aluminium Capacitors - 1766392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1766392
Aluminium Capacitors 1766392
Capacitor Al Electrolytic FC 50V 10uF

Capacitor Al Electrolytic FC 50V 10uF

Supplier's Site
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Rad; Capacitance Panasonic - 47AC4875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Rad; Capacitance Panasonic
47AC4875
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Rad; Capacitance Panasonic 47AC4875
CAP, ALU ELEC, AEC-Q200, 10UF, 50V, RAD; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 10UF, 50V, RAD; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1763758 1766392 47AC4875
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1713276 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers