Panasonic Aluminium Capacitors EEUFC1H100L

Description
FC radial elec cap 10uF 50V
Request a Quote Datasheet
Description
FC radial elec cap 10uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571256
Aluminium Capacitors 571256
FC radial elec cap 10uF 50V

FC radial elec cap 10uF 50V

Supplier's Site
Aluminium Capacitors - 1072729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1072729
Aluminium Capacitors 1072729
FC radial elec cap 10uF 50V

FC radial elec cap 10uF 50V

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 10UF 50V - 70068472 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 10UF 50V
70068472
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 10UF 50V 70068472
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 10UF 50V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 10UF 50V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7756 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7756
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7756
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571256 70068472 62W7756
Product Name Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 10UF 50V Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details