Panasonic Aluminium Capacitors EEUFC1E561S

Description
FC radial elec cap 560uF 25V
Request a Quote Datasheet
Description
FC radial elec cap 560uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572110
Aluminium Capacitors 572110
FC radial elec cap 560uF 25V

FC radial elec cap 560uF 25V

Supplier's Site
Aluminium Capacitors - 1073058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1073058
Aluminium Capacitors 1073058
FC radial elec cap 560uF 25V

FC radial elec cap 560uF 25V

Supplier's Site
Cap, 560Μf, 25V, 20%; Capacitance Panasonic - 85Y5094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 25V, 20%; Capacitance Panasonic
85Y5094
Cap, 560Μf, 25V, 20%; Capacitance Panasonic 85Y5094
CAP, 560µF, 25V, 20%; Capacitance:560µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 560µF, 25V, 20%; Capacitance:560µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 572110 85Y5094
Product Name Aluminium Capacitors Cap, 560Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details