FC radial elec cap, 470uF 25V
FC radial elec cap, 470uF 25V
FC radial elec cap, 470uF 25V
470uF 25V 68mΩ@100kHz ±20% 1.05A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 470 - F, - 20%, 25 V, 10 mm RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,470UF 25V 105DEG C
470uF 25V 68mΩ@100kHz ±20% 1.05A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3150574 | 3150574P | EEUFC1E471 | 62W7747 | 70068468 | EEUFC1E471 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors | Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 470 F, 20%, 25 V, 10 Mm Rohs Compliant Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,470UF 25V 105DEG C | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF |