Panasonic Aluminium Capacitors EEUFC1E470

Description
FC radial elec cap,47uF 25V
Request a Quote Datasheet
Description
FC radial elec cap,47uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 4491034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4491034
Aluminium Capacitors 4491034
FC radial elec cap,47uF 25V

FC radial elec cap,47uF 25V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 47 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7746 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 47 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7746
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 47 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7746
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 47 - F, - 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 47 - F, - 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 4491034 62W7746
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 47 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 157SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details