Panasonic Aluminium Capacitors EEUFC1E271

Description
FC radial elec cap 270uF 25V
Request a Quote Datasheet
Description
FC radial elec cap 270uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571458
Aluminium Capacitors 571458
FC radial elec cap 270uF 25V

FC radial elec cap 270uF 25V

Supplier's Site
Aluminium Capacitors - 571458P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571458P
Aluminium Capacitors 571458P
FC ELEC CAP 270UF 25V

FC ELEC CAP 270UF 25V

Supplier's Site
Aluminium Capacitors - 9193467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193467
Aluminium Capacitors 9193467
FC Radial Elec Cap 270uF 25V

FC Radial Elec Cap 270uF 25V

Supplier's Site
Cap, 270Μf, 25V, 20%; Capacitance Panasonic - 85Y5091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 25V, 20%; Capacitance Panasonic
85Y5091
Cap, 270Μf, 25V, 20%; Capacitance Panasonic 85Y5091
CAP, 270µF, 25V, 20%; Capacitance:270µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 270µF, 25V, 20%; Capacitance:270µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571458 571458P 85Y5091
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 270Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details