Panasonic Aluminium Capacitors EEUFC1E222S

Description
FC radial elec cap 2200uF 25V
Request a Quote Datasheet
Description
FC radial elec cap 2200uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571858
Aluminium Capacitors 571858
FC radial elec cap 2200uF 25V

FC radial elec cap 2200uF 25V

Supplier's Site
Aluminium Capacitors - 571858P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571858P
Aluminium Capacitors 571858P
FC radial elec cap 2200uF 25V

FC radial elec cap 2200uF 25V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2200 F, 20%, 25 V, 18 Mm Rohs Compliant Panasonic - 62W7740 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2200 F, 20%, 25 V, 18 Mm Rohs Compliant Panasonic
62W7740
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2200 F, 20%, 25 V, 18 Mm Rohs Compliant Panasonic 62W7740
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 2200 - F, - 20%, 25 V, 18 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 2200 - F, - 20%, 25 V, 18 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571858 571858P 62W7740
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 2200 F, 20%, 25 V, 18 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers