Panasonic Aluminium Capacitors EEUFC1E181

Description
FC radial elec cap 180uF 25V
Request a Quote Datasheet
Description
FC radial elec cap 180uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571971
Aluminium Capacitors 571971
FC radial elec cap 180uF 25V

FC radial elec cap 180uF 25V

Supplier's Site
Aluminium Capacitors - 571971P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571971P
Aluminium Capacitors 571971P
FC ELEC CAP 180UF 25V

FC ELEC CAP 180UF 25V

Supplier's Site
Aluminium Capacitors - 9193675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193675
Aluminium Capacitors 9193675
FC Radial Elec Cap 180uF 25V

FC Radial Elec Cap 180uF 25V

Supplier's Site
Cap, 180Μf, 25V, 20%; Capacitance Panasonic - 85Y5090 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 25V, 20%; Capacitance Panasonic
85Y5090
Cap, 180Μf, 25V, 20%; Capacitance Panasonic 85Y5090
CAP, 180µF, 25V, 20%; Capacitance:180µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 180µF, 25V, 20%; Capacitance:180µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571971 571971P 85Y5090
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 180Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1713206 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details