Panasonic Aluminium Capacitors EEUFC1E152S

Description
FC radial elec cap 1500uF 25V
Request a Quote Datasheet
Description
FC radial elec cap 1500uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572091
Aluminium Capacitors 572091
FC radial elec cap 1500uF 25V

FC radial elec cap 1500uF 25V

Supplier's Site
Aluminium Capacitors - 1072999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1072999
Aluminium Capacitors 1072999
FC radial elec cap 1500uF 25V

FC radial elec cap 1500uF 25V

Supplier's Site
Cap, 1500Μf, 25V, 20%; Capacitance Panasonic - 85Y5089 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 25V, 20%; Capacitance Panasonic
85Y5089
Cap, 1500Μf, 25V, 20%; Capacitance Panasonic 85Y5089
CAP, 1500µF, 25V, 20%; Capacitance:1500µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500µF, 25V, 20%; Capacitance:1500µF; Voltage Rating:25V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 572091 85Y5089
Product Name Aluminium Capacitors Cap, 1500Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details