Panasonic Aluminium Capacitors EEUFC1E101SH

Description
A-FC / 25V / 100uF / 6.3x11.2mm / 105°C
Request a Quote Datasheet
Description
A-FC / 25V / 100uF / 6.3x11.2mm / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403835
Aluminium Capacitors 2403835
A-FC / 25V / 100uF / 6.3x11.2mm / 105°C

A-FC / 25V / 100uF / 6.3x11.2mm / 105°C

Supplier's Site
Aluminium Capacitors - 2403834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403834
Aluminium Capacitors 2403834
A-FC / 25V / 100uF / 6.3x11.2mm / 105°C

A-FC / 25V / 100uF / 6.3x11.2mm / 105°C

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, 25V, Rad; Capacitance Panasonic - 47AC4872 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 25V, Rad; Capacitance Panasonic
47AC4872
Cap, Alu Elec, Aec-Q200, 100Uf, 25V, Rad; Capacitance Panasonic 47AC4872
CAP, ALU ELEC, AEC-Q200, 100UF, 25V, RAD; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 25V, RAD; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403835 47AC4872
Product Name Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 25V, Rad; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details