Panasonic Aluminium Capacitors EEUFC1C821

Description
FC radial elec cap, 820uF 16V
Request a Quote Datasheet
Description
FC radial elec cap, 820uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3150473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3150473
Aluminium Capacitors 3150473
FC radial elec cap, 820uF 16V

FC radial elec cap, 820uF 16V

Supplier's Site
Aluminium Capacitors - 1079613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1079613
Aluminium Capacitors 1079613
FC radial elec cap, 820uF 16V

FC radial elec cap, 820uF 16V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic - 62W7729 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic
62W7729
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic 62W7729
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 820 - F, - 20%, 16 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 820 - F, - 20%, 16 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3150473 62W7729
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 820 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details