Panasonic Aluminium Capacitors EEUFC1C561

Description
FC radial elec cap 560uF 16V
Request a Quote Datasheet
Description
FC radial elec cap 560uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571896
Aluminium Capacitors 571896
FC radial elec cap 560uF 16V

FC radial elec cap 560uF 16V

Supplier's Site
Aluminium Capacitors - 1668084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668084
Aluminium Capacitors 1668084
FC radial elec cap 560uF 16V

FC radial elec cap 560uF 16V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 560 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic - 62W7726 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 560 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic
62W7726
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 560 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic 62W7726
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 560 - F, - 20%, 16 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 560 - F, - 20%, 16 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571896 62W7726
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 560 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 1572-1278-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
5 suppliers